Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling 247-US

Description
SET SCREW TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3.25 INCH EMT CONDUIT USED ON UL 514B APPROVAL 4.62 INCH DIAMETER 10 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E, NEMA FB-1
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3.25 INCH EMT CONDUIT USED ON UL 514B APPROVAL 4.62 INCH DIAMETER 10 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 247-US - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
247-US
Rigid/EMT Conduit Coupling 247-US
SET SCREW TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3.25 INCH EMT CONDUIT USED ON UL 514B APPROVAL 4.62 INCH DIAMETER 10 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E, NEMA FB-1
  • SET SCREW TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 3.25 INCH
  • EMT CONDUIT USED ON
  • UL 514B APPROVAL
  • 4.62 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WF-408E, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 247-US
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 623906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.3543 inch (9 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details