Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling 240-SR

Description
SET SCREW TYPE RED POWDER COATED STEEL MATERIAL FIRE ALARM EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW
Datasheet
Description
SET SCREW TYPE RED POWDER COATED STEEL MATERIAL FIRE ALARM EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 240-SR - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
240-SR
Rigid/EMT Conduit Coupling 240-SR
SET SCREW TYPE RED POWDER COATED STEEL MATERIAL FIRE ALARM EMT CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW
  • SET SCREW TYPE
  • RED POWDER COATED STEEL MATERIAL
  • FIRE ALARM EMT CONDUIT USED ON
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERTSON HEAD SCREW
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 240-SR
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 1240068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.7874 inch (20 mm)
Material Stainless; Stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details