Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 233

Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-5/16 INCH EMT CONDUIT USED ON 5/16 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1-3/4 INCH DIAMETER 120 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-5/16 INCH EMT CONDUIT USED ON 5/16 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1-3/4 INCH DIAMETER 120 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 233 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
233
Rigid/EMT Conduit Connector 233
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 2-5/16 INCH EMT CONDUIT USED ON 5/16 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1-3/4 INCH DIAMETER 120 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW
  • SET SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 2-5/16 INCH
  • EMT CONDUIT USED ON
  • 5/16 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 1-3/4 INCH DIAMETER
  • 120 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERTSON HEAD SCREW
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 233
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 2.13 inch (54 mm)
Material Thermoplastic elastomer
View Details