Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 232

Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-5/8 INCH EMT CONDUIT USED ON 1/8 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1-3/8 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW
Datasheet
Description
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-5/8 INCH EMT CONDUIT USED ON 1/8 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1-3/8 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 232 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
232
Rigid/EMT Conduit Connector 232
SET SCREW TYPE ZINC ELECTROPLATED STEEL MATERIAL 1-5/8 INCH EMT CONDUIT USED ON 1/8 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1-3/8 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW
  • SET SCREW TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 1-5/8 INCH
  • EMT CONDUIT USED ON
  • 1/8 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 1-3/8 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERTSON HEAD SCREW
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 232
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 0.9843 inch (25 mm)
Material Brass
View Details