Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 232-DCI2

Description
SET SCREW TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1.63 INCH EMT CONDUIT USED ON 0.53 INCH THREAD LENGTH UL 514B, CSA APPROVAL 1.44 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW INSULATION TEMPERATURE RATING 105 DEG C
Datasheet
Description
SET SCREW TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1.63 INCH EMT CONDUIT USED ON 0.53 INCH THREAD LENGTH UL 514B, CSA APPROVAL 1.44 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW INSULATION TEMPERATURE RATING 105 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 232-DCI2 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
232-DCI2
Rigid/EMT Conduit Connector 232-DCI2
SET SCREW TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1.63 INCH EMT CONDUIT USED ON 0.53 INCH THREAD LENGTH UL 514B, CSA APPROVAL 1.44 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW INSULATION TEMPERATURE RATING 105 DEG C
  • SET SCREW TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 1.63 INCH
  • EMT CONDUIT USED ON
  • 0.53 INCH THREAD LENGTH
  • UL 514B, CSA APPROVAL
  • 1.44 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERTSON HEAD SCREW
  • INSULATION TEMPERATURE RATING 105 DEG C
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 232-DCI2
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 608222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details