Bridgeport Fittings, Inc. Rigid/EMT Conduit Connector 231-SO

Description
SET SCREW TYPE ORANGE POWDER COATED STEEL MATERIAL 1-1/2 INCH EMT CONDUIT USED ON 1/4 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW
Datasheet
Description
SET SCREW TYPE ORANGE POWDER COATED STEEL MATERIAL 1-1/2 INCH EMT CONDUIT USED ON 1/4 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 231-SO - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Connector
231-SO
Rigid/EMT Conduit Connector 231-SO
SET SCREW TYPE ORANGE POWDER COATED STEEL MATERIAL 1-1/2 INCH EMT CONDUIT USED ON 1/4 INCH THREAD LENGTH UL 514B, UL (CANADA AND US) APPROVAL 1 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERT SON HEAD SCREW
  • SET SCREW TYPE
  • ORANGE POWDER COATED STEEL MATERIAL
  • 1-1/2 INCH
  • EMT CONDUIT USED ON
  • 1/4 INCH THREAD LENGTH
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 1 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPATIBLE
  • INCLUDES TRI DRIVE SLOT/PHILLIPS/ROBERTSON HEAD SCREW
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 231-SO
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 127467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Brass
View Details