Bridgeport Fittings, Inc. Rigid/EMT Conduit Sleeve 194

Description
PLAIN POLYPROPYLENE MATERIAL 1-5/8 INCH DIA X 1 INCH H SIZE IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 105 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE SIZE ROHS COMPATIBLE
Datasheet
Description
PLAIN POLYPROPYLENE MATERIAL 1-5/8 INCH DIA X 1 INCH H SIZE IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 105 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE SIZE ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Sleeve - 194 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Sleeve
194
Rigid/EMT Conduit Sleeve 194
PLAIN POLYPROPYLENE MATERIAL 1-5/8 INCH DIA X 1 INCH H SIZE IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 105 DEG C TEMPERATURE RATING 1-1/4 INCH TRADE SIZE ROHS COMPATIBLE
  • PLAIN POLYPROPYLENE MATERIAL
  • 1-5/8 INCH DIA X 1 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 1-1/4 INCH TRADE SIZE
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 194
Product Name Rigid/EMT Conduit Sleeve
Fitting Type Conduit Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8726191 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.65 inch (42 mm)
Material Thermoplastic elastomer
View Details