Bridgeport Fittings, Inc. Rigid/EMT Conduit Sleeve 192

Description
PLAIN POLYPROPYLENE MATERIAL 1 INCH DIA X 11/16 INCH H SIZE IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 105 DEG C TEMPERATURE RATING 3/4 INCH TRADE SIZE ROHS COMPATIBLE
Datasheet
Description
PLAIN POLYPROPYLENE MATERIAL 1 INCH DIA X 11/16 INCH H SIZE IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 105 DEG C TEMPERATURE RATING 3/4 INCH TRADE SIZE ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Sleeve - 192 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Sleeve
192
Rigid/EMT Conduit Sleeve 192
PLAIN POLYPROPYLENE MATERIAL 1 INCH DIA X 11/16 INCH H SIZE IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 105 DEG C TEMPERATURE RATING 3/4 INCH TRADE SIZE ROHS COMPATIBLE
  • PLAIN POLYPROPYLENE MATERIAL
  • 1 INCH DIA X 11/16 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 3/4 INCH TRADE SIZE
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 192
Product Name Rigid/EMT Conduit Sleeve
Fitting Type Conduit Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.8268 inch (21 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details