Bridgeport Fittings, Inc. Rigid/EMT Conduit Sleeve 191

Description
PLAIN POLYPROPYLENE MATERIAL 13/16 INCH DIA X 5/8 INCH H SIZE IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 105 DEG C TEMPERATURE RATING 1/2 INCH TRADE SIZE ROHS COMPATIBLE
Datasheet
Description
PLAIN POLYPROPYLENE MATERIAL 13/16 INCH DIA X 5/8 INCH H SIZE IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 105 DEG C TEMPERATURE RATING 1/2 INCH TRADE SIZE ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Sleeve - 191 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Sleeve
191
Rigid/EMT Conduit Sleeve 191
PLAIN POLYPROPYLENE MATERIAL 13/16 INCH DIA X 5/8 INCH H SIZE IMC/RIGID CONDUIT USED ON UL 514B APPROVAL 105 DEG C TEMPERATURE RATING 1/2 INCH TRADE SIZE ROHS COMPATIBLE
  • PLAIN POLYPROPYLENE MATERIAL
  • 13/16 INCH DIA X 5/8 INCH H SIZE
  • IMC/RIGID CONDUIT USED ON
  • UL 514B APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 1/2 INCH TRADE SIZE
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 191
Product Name Rigid/EMT Conduit Sleeve
Fitting Type Conduit Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7840114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.2500 inch (6.35 mm)
Material Zinc alloy
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details