Bridgeport Fittings, Inc. Rigid/EMT Conduit Nipple 1792-DC

Description
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC MATERIAL 0.99 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 1.37 INCH DIAMETER 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE
Datasheet
Description
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC MATERIAL 0.99 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 1.37 INCH DIAMETER 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 1792-DC - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Nipple
1792-DC
Rigid/EMT Conduit Nipple 1792-DC
THREADED MALE/HEX HEAD TYPE DIE-CAST ZINC MATERIAL 0.99 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 1.37 INCH DIAMETER 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE
  • THREADED MALE/HEX HEAD TYPE
  • DIE-CAST ZINC MATERIAL
  • 0.99 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 1.37 INCH DIAMETER
  • 500 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1792-DC
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Flexible Metal Connector; Flexible fitting
Size 0.6299 inch (16 mm)
Material Brass
View Details