Bridgeport Fittings, Inc. Rigid/EMT Conduit Plug/Cap 1665

Description
ROUND TYPE GALVANIZED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1.748 INCH DIAMETER 1-1/2 INCH TRADE SIZE ROHS COMPLAINT HEIGHT 0.028 INCH PACKAGING QUANTITY 100 PER PACK
Datasheet
Description
ROUND TYPE GALVANIZED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1.748 INCH DIAMETER 1-1/2 INCH TRADE SIZE ROHS COMPLAINT HEIGHT 0.028 INCH PACKAGING QUANTITY 100 PER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Plug/Cap - 1665 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Plug/Cap
1665
Rigid/EMT Conduit Plug/Cap 1665
ROUND TYPE GALVANIZED STEEL MATERIAL IMC/RIGID CONDUIT USED ON 1.748 INCH DIAMETER 1-1/2 INCH TRADE SIZE ROHS COMPLAINT HEIGHT 0.028 INCH PACKAGING QUANTITY 100 PER PACK
  • ROUND TYPE
  • GALVANIZED STEEL MATERIAL
  • IMC/RIGID CONDUIT USED ON
  • 1.748 INCH DIAMETER
  • 1-1/2 INCH TRADE SIZE
  • ROHS COMPLAINT
  • HEIGHT 0.028 INCH
  • PACKAGING QUANTITY 100 PER PACK
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1665
Product Name Rigid/EMT Conduit Plug/Cap
Fitting Type Cap; Plug
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details