THREADED TYPE
BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, BUNA N SEALING RING MATERIAL
2-3/4 INCH DIA X 2-1/8 INCH L SIZE
IMC/RIGID CONDUIT USED ON
UL 514B, UL (CANADA AND US), CSA APPROVAL
2 INCH TRADE SIZE
CONCRETE-TIGHT, WATERTIGHT
INSULATED THROAT TYPE
ROHS COMPLIANT
APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
INSULATION TEMPERATURE 105 DEG C
Bridgeport Fittings, Inc.
Done
Datasheet
Description
THREADED TYPE
BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, BUNA N SEALING RING MATERIAL
2-3/4 INCH DIA X 2-1/8 INCH L SIZE
IMC/RIGID CONDUIT USED ON
UL 514B, UL (CANADA AND US), CSA APPROVAL
2 INCH TRADE SIZE
CONCRETE-TIGHT, WATERTIGHT
INSULATED THROAT TYPE
ROHS COMPLIANT
APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
INSULATION TEMPERATURE 105 DEG C
THREADED TYPE
BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, BUNA N SEALING RING MATERIAL
2-3/4 INCH DIA X 2-1/8 INCH L SIZE
IMC/RIGID CONDUIT USED ON
UL 514B, UL (CANADA AND US), CSA APPROVAL
2 INCH TRADE SIZE
CONCRETE-TIGHT, WATERTIGHT
INSULATED THROAT TYPE
ROHS COMPLIANT
APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
INSULATION TEMPERATURE 105 DEG C
THREADED TYPE
BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC BODY, BUNA N SEALING RING MATERIAL
2-3/4 INCH DIA X 2-1/8 INCH L SIZE
IMC/RIGID CONDUIT USED ON
UL 514B, UL (CANADA AND US), CSA APPROVAL
2 INCH TRADE SIZE
CONCRETE-TIGHT, WATERTIGHT
INSULATED THROAT TYPE
ROHS COMPLIANT
APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1