Bridgeport Fittings, Inc. Rigid/EMT Conduit Nipple 1523-DC

Description
3/4 INCH OFFSET, THREADED MALE/THREADED MALE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3.063 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 1.88 INCH DIAMETER 40 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
3/4 INCH OFFSET, THREADED MALE/THREADED MALE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3.063 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 1.88 INCH DIAMETER 40 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 1523-DC - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Nipple
1523-DC
Rigid/EMT Conduit Nipple 1523-DC
3/4 INCH OFFSET, THREADED MALE/THREADED MALE TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 3.063 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 1.88 INCH DIAMETER 40 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • 3/4 INCH OFFSET, THREADED MALE/THREADED MALE TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 3.063 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA APPROVAL
  • 1.88 INCH DIAMETER
  • 40 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1523-DC
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details