Bridgeport Fittings, Inc. Rigid/EMT Conduit Locknut 150

Description
SEALING TYPE ZINC ELECTROPLATED STEEL MATERIAL THREADED INSTALLATION 5-1/4 INCH DIAMETER 3/8 INCH THICKNESS 25 STANDARD PACKAGE 4 INCH TRADE SIZE RAINTIGHT ROHS COMPLIANT SEAL MATERIAL PVC
Datasheet
Description
SEALING TYPE ZINC ELECTROPLATED STEEL MATERIAL THREADED INSTALLATION 5-1/4 INCH DIAMETER 3/8 INCH THICKNESS 25 STANDARD PACKAGE 4 INCH TRADE SIZE RAINTIGHT ROHS COMPLIANT SEAL MATERIAL PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 150 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Locknut
150
Rigid/EMT Conduit Locknut 150
SEALING TYPE ZINC ELECTROPLATED STEEL MATERIAL THREADED INSTALLATION 5-1/4 INCH DIAMETER 3/8 INCH THICKNESS 25 STANDARD PACKAGE 4 INCH TRADE SIZE RAINTIGHT ROHS COMPLIANT SEAL MATERIAL PVC
  • SEALING TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • THREADED INSTALLATION
  • 5-1/4 INCH DIAMETER
  • 3/8 INCH THICKNESS
  • 25 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • RAINTIGHT
  • ROHS COMPLIANT
  • SEAL MATERIAL PVC
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 150
Product Name Rigid/EMT Conduit Locknut
Fitting Type Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details