Bridgeport Fittings, Inc. Rigid/EMT Conduit Locknut 144

Description
SEALING TYPE ZINC ELECTROPLATED STEEL MATERIAL THREADED INSTALLATION UL (CANADA AND US), UL 514B, CSA APPROVAL 2-1/16 INCH DIAMETER 3/16 INCH THICKNESS 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE RAINTIGHT APPLICABLE STANDARD NEMA FB-1, FED A-A-50553 USED ON RIGID/IMC CONDUIT
Datasheet
Description
SEALING TYPE ZINC ELECTROPLATED STEEL MATERIAL THREADED INSTALLATION UL (CANADA AND US), UL 514B, CSA APPROVAL 2-1/16 INCH DIAMETER 3/16 INCH THICKNESS 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE RAINTIGHT APPLICABLE STANDARD NEMA FB-1, FED A-A-50553 USED ON RIGID/IMC CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 144 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Locknut
144
Rigid/EMT Conduit Locknut 144
SEALING TYPE ZINC ELECTROPLATED STEEL MATERIAL THREADED INSTALLATION UL (CANADA AND US), UL 514B, CSA APPROVAL 2-1/16 INCH DIAMETER 3/16 INCH THICKNESS 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE RAINTIGHT APPLICABLE STANDARD NEMA FB-1, FED A-A-50553 USED ON RIGID/IMC CONDUIT
  • SEALING TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • THREADED INSTALLATION
  • UL (CANADA AND US), UL 514B, CSA APPROVAL
  • 2-1/16 INCH DIAMETER
  • 3/16 INCH THICKNESS
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • RAINTIGHT
  • APPLICABLE STANDARD NEMA FB-1, FED A-A-50553
  • USED ON RIGID/IMC CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 144
Product Name Rigid/EMT Conduit Locknut
Fitting Type Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1945657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external thread fitting
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details