Bridgeport Fittings, Inc. Rigid/EMT Conduit Locknut 141

Description
SEALING TYPE ZINC ELECTROPLATED STEEL MATERIAL THREADED INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 1-1/4 INCH DIAMETER 1/8 INCH THICKNESS 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE RAINTIGHT ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 SEAL MATERIAL PVC
Datasheet
Description
SEALING TYPE ZINC ELECTROPLATED STEEL MATERIAL THREADED INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 1-1/4 INCH DIAMETER 1/8 INCH THICKNESS 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE RAINTIGHT ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 SEAL MATERIAL PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 141 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Locknut
141
Rigid/EMT Conduit Locknut 141
SEALING TYPE ZINC ELECTROPLATED STEEL MATERIAL THREADED INSTALLATION UL 514B, UL (CANADA AND US) APPROVAL 1-1/4 INCH DIAMETER 1/8 INCH THICKNESS 200 STANDARD PACKAGE 1/2 INCH TRADE SIZE RAINTIGHT ROHS COMPLIANT APPLICABLE STANDARD NEMA FB-1 SEAL MATERIAL PVC
  • SEALING TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • THREADED INSTALLATION
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 1-1/4 INCH DIAMETER
  • 1/8 INCH THICKNESS
  • 200 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • RAINTIGHT
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEMA FB-1
  • SEAL MATERIAL PVC
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 141
Product Name Rigid/EMT Conduit Locknut
Fitting Type Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 607982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details