Bridgeport Fittings, Inc. Rigid/EMT Conduit Reducer 1171

Description
THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL 5/8 INCH ID X 2-3/16 INCH OD X 7/8 INCH L SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 514B, UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE ROHS COMPATIBLE
Datasheet
Description
THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL 5/8 INCH ID X 2-3/16 INCH OD X 7/8 INCH L SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 514B, UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1171 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Reducer
1171
Rigid/EMT Conduit Reducer 1171
THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL 5/8 INCH ID X 2-3/16 INCH OD X 7/8 INCH L SIZE IMC/RIGID CONDUIT USED ON 1/2 INCH SMALL END TRADE SIZE 2 INCH LARGE END TRADE SIZE UL 514B, UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE ROHS COMPATIBLE
  • THREADED TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 5/8 INCH ID X 2-3/16 INCH OD X 7/8 INCH L SIZE
  • IMC/RIGID CONDUIT USED ON
  • 1/2 INCH SMALL END TRADE SIZE
  • 2 INCH LARGE END TRADE SIZE
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 50 STANDARD PACKAGE
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1171
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 2149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details