Bridgeport Fittings, Inc. Rigid/EMT Conduit Reducer 1168

Description
THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL 13/16 INCH ID X 1-11/16 INCH OD X 3/4 INCH L SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 514B, UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE ROHS COMPATIBLE
Datasheet
Description
THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL 13/16 INCH ID X 1-11/16 INCH OD X 3/4 INCH L SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 514B, UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 1168 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Reducer
1168
Rigid/EMT Conduit Reducer 1168
THREADED TYPE ZINC ELECTROPLATED STEEL MATERIAL 13/16 INCH ID X 1-11/16 INCH OD X 3/4 INCH L SIZE IMC/RIGID CONDUIT USED ON 3/4 INCH SMALL END TRADE SIZE 1-1/2 INCH LARGE END TRADE SIZE UL 514B, UL (CANADA AND US), CSA APPROVAL 50 STANDARD PACKAGE ROHS COMPATIBLE
  • THREADED TYPE
  • ZINC ELECTROPLATED STEEL MATERIAL
  • 13/16 INCH ID X 1-11/16 INCH OD X 3/4 INCH L SIZE
  • IMC/RIGID CONDUIT USED ON
  • 3/4 INCH SMALL END TRADE SIZE
  • 1-1/2 INCH LARGE END TRADE SIZE
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 50 STANDARD PACKAGE
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1168
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details