Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling 1131

Description
3-PIECE, THREADED TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-1/2 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 6-13/16 INCH DIAMETER 2 STANDARD PACKAGE 5 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553
Datasheet
Description
3-PIECE, THREADED TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-1/2 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 6-13/16 INCH DIAMETER 2 STANDARD PACKAGE 5 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 1131 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
1131
Rigid/EMT Conduit Coupling 1131
3-PIECE, THREADED TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3-1/2 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 6-13/16 INCH DIAMETER 2 STANDARD PACKAGE 5 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553
  • 3-PIECE, THREADED TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 3-1/2 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL (CANADA AND US), CSA APPROVAL
  • 6-13/16 INCH DIAMETER
  • 2 STANDARD PACKAGE
  • 5 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1131
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2891969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.1575 inch (4 mm)
View Details