Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling 1128

Description
3-PIECE, THREADED TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 4-13/16 INCH DIAMETER 5 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
3-PIECE, THREADED TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 4-13/16 INCH DIAMETER 5 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 1128 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
1128
Rigid/EMT Conduit Coupling 1128
3-PIECE, THREADED TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 4-13/16 INCH DIAMETER 5 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • 3-PIECE, THREADED TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 3 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 4-13/16 INCH DIAMETER
  • 5 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1128
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details