Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling 1122-RT

Description
3-PIECE, THREADED TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-1/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 2 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE RAINTIGHT MIGHTY-ALIGN[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
3-PIECE, THREADED TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-1/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 2 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE RAINTIGHT MIGHTY-ALIGN[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 1122-RT - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
1122-RT
Rigid/EMT Conduit Coupling 1122-RT
3-PIECE, THREADED TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 2-1/8 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US) APPROVAL 2 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE RAINTIGHT MIGHTY-ALIGN[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • 3-PIECE, THREADED TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 2-1/8 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, UL (CANADA AND US) APPROVAL
  • 2 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • RAINTIGHT
  • MIGHTY-ALIGN[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1122-RT
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 4711366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details