Bridgeport Fittings, Inc. Rigid/EMT Conduit Coupling 1122-AL

Description
3-PIECE, THREADED TYPE PLAIN ALUMINUM MATERIAL 1-1/2 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 1-5/8 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE
Datasheet
Description
3-PIECE, THREADED TYPE PLAIN ALUMINUM MATERIAL 1-1/2 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 1-5/8 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 1122-AL - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Coupling
1122-AL
Rigid/EMT Conduit Coupling 1122-AL
3-PIECE, THREADED TYPE PLAIN ALUMINUM MATERIAL 1-1/2 INCH IMC/RIGID CONDUIT USED ON UL (CANADA AND US), CSA APPROVAL 1-5/8 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT ROHS COMPATIBLE
  • 3-PIECE, THREADED TYPE
  • PLAIN ALUMINUM MATERIAL
  • 1-1/2 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL (CANADA AND US), CSA APPROVAL
  • 1-5/8 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • ROHS COMPATIBLE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1122-AL
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2687414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details