Bridgeport Fittings, Inc. Rigid/EMT Conduit Locknut 112-S

Description
ZINC ELECTROPLATED STEEL MATERIAL THREADED INSTALLATION UL 514B, UL (CANADA AND US), CSA APPROVAL 7-7/8 INCH DIAMETER 13/32 INCH THICKNESS 5 STANDARD PACKAGE 6 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FED SPEC A-A-50553
Datasheet
Description
ZINC ELECTROPLATED STEEL MATERIAL THREADED INSTALLATION UL 514B, UL (CANADA AND US), CSA APPROVAL 7-7/8 INCH DIAMETER 13/32 INCH THICKNESS 5 STANDARD PACKAGE 6 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FED SPEC A-A-50553
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 112-S - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Locknut
112-S
Rigid/EMT Conduit Locknut 112-S
ZINC ELECTROPLATED STEEL MATERIAL THREADED INSTALLATION UL 514B, UL (CANADA AND US), CSA APPROVAL 7-7/8 INCH DIAMETER 13/32 INCH THICKNESS 5 STANDARD PACKAGE 6 INCH TRADE SIZE ROHS COMPLIANT APPLICABLE STANDARD FED SPEC A-A-50553
  • ZINC ELECTROPLATED STEEL MATERIAL
  • THREADED INSTALLATION
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 7-7/8 INCH DIAMETER
  • 13/32 INCH THICKNESS
  • 5 STANDARD PACKAGE
  • 6 INCH TRADE SIZE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD FED SPEC A-A-50553
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 112-S
Product Name Rigid/EMT Conduit Locknut
Fitting Type Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 429640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details