Bridgeport Fittings, Inc. Rigid/EMT Conduit Nipple 1107

Description
THREADED MALE/HEX HEAD TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-1/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 2-15/16 INCH DIAMETER 25 STANDARD PACKAGE 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
THREADED MALE/HEX HEAD TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-1/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 2-15/16 INCH DIAMETER 25 STANDARD PACKAGE 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 1107 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Nipple
1107
Rigid/EMT Conduit Nipple 1107
THREADED MALE/HEX HEAD TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 1-1/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 2-15/16 INCH DIAMETER 25 STANDARD PACKAGE 2 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • THREADED MALE/HEX HEAD TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 1-1/4 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA APPROVAL
  • 2-15/16 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1107
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Coupling; Flange; Flange coupler
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details