Bridgeport Fittings, Inc. Rigid/EMT Conduit Nipple 1107-DCI

Description
THREADED MALE/HEX HEAD TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 2-7/8 INCH DIAMETER 50 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INSULATION TEMPERATURE RATING 105 DEG C
Datasheet
Description
THREADED MALE/HEX HEAD TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 2-7/8 INCH DIAMETER 50 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INSULATION TEMPERATURE RATING 105 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 1107-DCI - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Nipple
1107-DCI
Rigid/EMT Conduit Nipple 1107-DCI
THREADED MALE/HEX HEAD TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 2-7/8 INCH DIAMETER 50 STANDARD PACKAGE 2 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INSULATION TEMPERATURE RATING 105 DEG C
  • THREADED MALE/HEX HEAD TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 1 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 2-7/8 INCH DIAMETER
  • 50 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • INSULATION TEMPERATURE RATING 105 DEG C
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1107-DCI
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 7559060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.9843 inch (25 mm)
Material Nylon; Nylon 66
View Details