Bridgeport Fittings, Inc. Rigid/EMT Conduit Nipple 1104

Description
THREADED MALE/HEX HEAD TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 1-3/4 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
THREADED MALE/HEX HEAD TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 1-3/4 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 1104 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Nipple
1104
Rigid/EMT Conduit Nipple 1104
THREADED MALE/HEX HEAD TYPE ZINC ELECTROPLATED MALLEABLE IRON MATERIAL 3/4 INCH IMC/RIGID CONDUIT USED ON UL 514B, CSA APPROVAL 1-3/4 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE NON-INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • THREADED MALE/HEX HEAD TYPE
  • ZINC ELECTROPLATED MALLEABLE IRON MATERIAL
  • 3/4 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, CSA APPROVAL
  • 1-3/4 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • NON-INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1104
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 2.13 inch (54 mm)
Material Thermoplastic elastomer
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details