Bridgeport Fittings, Inc. Rigid/EMT Conduit Nipple 1104-DCI

Description
THREADED MALE/HEX HEAD TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-1/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 1-5/8 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INSULATION TEMPERATURE RATING 105 DEG C
Datasheet
Description
THREADED MALE/HEX HEAD TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-1/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 1-5/8 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INSULATION TEMPERATURE RATING 105 DEG C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 1104-DCI - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Nipple
1104-DCI
Rigid/EMT Conduit Nipple 1104-DCI
THREADED MALE/HEX HEAD TYPE BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL 1-1/16 INCH IMC/RIGID CONDUIT USED ON UL 514B, UL (CANADA AND US), CSA APPROVAL 1-5/8 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1 INSULATION TEMPERATURE RATING 105 DEG C
  • THREADED MALE/HEX HEAD TYPE
  • BALL BURNISHED MIRROR SMOOTH DIE-CAST ZINC MATERIAL
  • 1-1/16 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL 514B, UL (CANADA AND US), CSA APPROVAL
  • 1-5/8 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • INSULATION TEMPERATURE RATING 105 DEG C
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 1104-DCI
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 228867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details