Bridgeport Fittings, Inc. Conduit Reducing Washer 1076

Description
STEEL MATERIAL GALVANIZED FINISH 7/8 INCH INNER DIAMETER 3-1/4 INCH OUTER DIAMETER UL 514B, CSA APPROVAL 2-1/2 INCH X 1/2 INCH TRADE SIZE RIGID, IMC CONDUIT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH 7/8 INCH INNER DIAMETER 3-1/4 INCH OUTER DIAMETER UL 514B, CSA APPROVAL 2-1/2 INCH X 1/2 INCH TRADE SIZE RIGID, IMC CONDUIT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Reducing Washer - 1076 - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Reducing Washer
1076
Conduit Reducing Washer 1076
STEEL MATERIAL GALVANIZED FINISH 7/8 INCH INNER DIAMETER 3-1/4 INCH OUTER DIAMETER UL 514B, CSA APPROVAL 2-1/2 INCH X 1/2 INCH TRADE SIZE RIGID, IMC CONDUIT TYPE ROHS COMPATIBLE APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 7/8 INCH INNER DIAMETER
  • 3-1/4 INCH OUTER DIAMETER
  • UL 514B, CSA APPROVAL
  • 2-1/2 INCH X 1/2 INCH TRADE SIZE
  • RIGID, IMC CONDUIT TYPE
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-50553, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Washers
Product Number 1076
Product Name Conduit Reducing Washer
Washer Type Reducing Washer
Unlock Full Specs
to access all available technical data

Similar Products

Self-Sealing Washer - Metric - 75392 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
Custom Disc Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Washer Type Belleville
View Details
Bearing Washer - HTW - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Material Steel
Finish BlackOxide
Outside Diameter 0.945 to 1.378 inch (24.000 to 35.000 mm)
View Details
Helical Spring Lock Washers -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Washer Type Lockwasher, Helical Spring
Material HardenedSteel
Finish ZincPlated (optional feature); ZincChromate (optional feature); Plain
View Details