Bridgeport Fittings, Inc. Conduit Reducing Washer 1063-RT

Description
EPDM (COATED), STEEL (UNCOATED) MATERIAL RUBBER (COATED), GALVANIZED (UNCOATED) FINISH 1.05 INCH INNER DIAMETER 1.84 INCH OUTER DIAMETER UL 514-B, UL (CANADA AND US) APPROVAL 1 INCH X 3/4 INCH INCH TRADE SIZE IMC, RIGID CONDUIT TYPE MIGHTY-SEAL[R] BRAND APPLICABLE STANDARD NEMA FB-1 APPLICATION WET LOCATION ENCLOSURE TYPE NEMA 3R STANDARD PACKAGE 200 INCLUDES (1) COATED AND UNCOATED WASHER
Datasheet
Description
EPDM (COATED), STEEL (UNCOATED) MATERIAL RUBBER (COATED), GALVANIZED (UNCOATED) FINISH 1.05 INCH INNER DIAMETER 1.84 INCH OUTER DIAMETER UL 514-B, UL (CANADA AND US) APPROVAL 1 INCH X 3/4 INCH INCH TRADE SIZE IMC, RIGID CONDUIT TYPE MIGHTY-SEAL[R] BRAND APPLICABLE STANDARD NEMA FB-1 APPLICATION WET LOCATION ENCLOSURE TYPE NEMA 3R STANDARD PACKAGE 200 INCLUDES (1) COATED AND UNCOATED WASHER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Reducing Washer - 1063-RT - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Reducing Washer
1063-RT
Conduit Reducing Washer 1063-RT
EPDM (COATED), STEEL (UNCOATED) MATERIAL RUBBER (COATED), GALVANIZED (UNCOATED) FINISH 1.05 INCH INNER DIAMETER 1.84 INCH OUTER DIAMETER UL 514-B, UL (CANADA AND US) APPROVAL 1 INCH X 3/4 INCH INCH TRADE SIZE IMC, RIGID CONDUIT TYPE MIGHTY-SEAL[R] BRAND APPLICABLE STANDARD NEMA FB-1 APPLICATION WET LOCATION ENCLOSURE TYPE NEMA 3R STANDARD PACKAGE 200 INCLUDES (1) COATED AND UNCOATED WASHER
  • EPDM (COATED), STEEL (UNCOATED) MATERIAL
  • RUBBER (COATED), GALVANIZED (UNCOATED) FINISH
  • 1.05 INCH INNER DIAMETER
  • 1.84 INCH OUTER DIAMETER
  • UL 514-B, UL (CANADA AND US) APPROVAL
  • 1 INCH X 3/4 INCH INCH TRADE SIZE
  • IMC, RIGID CONDUIT TYPE
  • MIGHTY-SEAL[R] BRAND
  • APPLICABLE STANDARD NEMA FB-1
  • APPLICATION WET LOCATION
  • ENCLOSURE TYPE NEMA 3R
  • STANDARD PACKAGE 200
  • INCLUDES (1) COATED AND UNCOATED WASHER
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Washers
Product Number 1063-RT
Product Name Conduit Reducing Washer
Washer Type Reducing Washer
Unlock Full Specs
to access all available technical data

Similar Products

Washer - 7089A4/316L10088 - BUMAX®
Specs
Material StainlessSteel; Austenitic
View Details
Self-Sealing Washer - Metric - 75312 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
ptfe flat washer -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Washer Type Flat or USS
Material PTFE
View Details
Single Turn Overlap Wave Spring Washer - JBT-026 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Washer Type Wave
Material StainlessSteel
Inside Diameter 1.024 inch (26.000 mm)
View Details