Bridgeport Fittings, Inc. Rigid/EMT Conduit Locknut 101-S

Description
ZINC ELECTROPLATED STEEL MATERIAL THREADED INSTALLATION UL 514B, UL (CANADA AND US), CSA, FEDERAL SPECIFICATION A-A-50553 APPROVAL 1-1/8 INCH DIAMETER 1/8 INCH THICKNESS 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICATION FASTEN THREADED RIGID OR IMC CONDUIT TO BOX OR ENCLOSURE APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
ZINC ELECTROPLATED STEEL MATERIAL THREADED INSTALLATION UL 514B, UL (CANADA AND US), CSA, FEDERAL SPECIFICATION A-A-50553 APPROVAL 1-1/8 INCH DIAMETER 1/8 INCH THICKNESS 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICATION FASTEN THREADED RIGID OR IMC CONDUIT TO BOX OR ENCLOSURE APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 101-S - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Rigid/EMT Conduit Locknut
101-S
Rigid/EMT Conduit Locknut 101-S
ZINC ELECTROPLATED STEEL MATERIAL THREADED INSTALLATION UL 514B, UL (CANADA AND US), CSA, FEDERAL SPECIFICATION A-A-50553 APPROVAL 1-1/8 INCH DIAMETER 1/8 INCH THICKNESS 1000 STANDARD PACKAGE 1/2 INCH TRADE SIZE ROHS COMPLIANT APPLICATION FASTEN THREADED RIGID OR IMC CONDUIT TO BOX OR ENCLOSURE APPLICABLE STANDARD NEMA FB-1
  • ZINC ELECTROPLATED STEEL MATERIAL
  • THREADED INSTALLATION
  • UL 514B, UL (CANADA AND US), CSA, FEDERAL SPECIFICATION A-A-50553 APPROVAL
  • 1-1/8 INCH DIAMETER
  • 1/8 INCH THICKNESS
  • 1000 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • ROHS COMPLIANT
  • APPLICATION FASTEN THREADED RIGID OR IMC CONDUIT TO BOX OR ENCLOSURE
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Conduit Fittings
Product Number 101-S
Product Name Rigid/EMT Conduit Locknut
Fitting Type Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 2149572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 1.26 inch (32 mm)
Material Nickel plated brass
View Details