H6 Series 3500K 93 CRI min 990 lm 18.3 V 3 SDCM Warm White LED Array
| Utmel Electronic Limited | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 111-BXRH-35A1001-C-23 |
| Product Name | H6 Series 3500K 93 CRI min 990 lm 18.3 V 3 SDCM Warm White LED Array |
| LED Package: | 13.35mm L x 13.35mm W |
| LED Type | White; White, Warm |
| Viewing Angle | 112 degrees |