Bridgelux, Inc. V10A Warm White Led Array Bridgelux BXRE-35G1000-A-82

Description
V10A WARM WHITE LED ARRAY
Description
V10A WARM WHITE LED ARRAY

Suppliers

Company
Product
Description
Supplier Links
V10A Warm White Led Array Bridgelux - 45AJ1399 - Newark, An Avnet Company
Chicago, IL, United States
V10A Warm White Led Array Bridgelux
45AJ1399
V10A Warm White Led Array Bridgelux 45AJ1399
V10A WARM WHITE LED ARRAY

V10A WARM WHITE LED ARRAY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 45AJ1399
Product Name V10A Warm White Led Array Bridgelux
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736287 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
3W High Power LED - ASMT-AH30-ARS00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 475 to 635 nm (4750 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers