Bridgelux, Inc. Cob Led, White, 128Lm/w, 6500K, 92Cri Rohs Compliant Bridgelux BXRE-30S0801-E-72

Description
COB LED, WHITE, 128LM/W, 6500K, 92CRI ROHS COMPLIANT: YES
Datasheet
Description
COB LED, WHITE, 128LM/W, 6500K, 92CRI ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, White, 128Lm/w, 6500K, 92Cri Rohs Compliant Bridgelux - 08AJ3796 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, White, 128Lm/w, 6500K, 92Cri Rohs Compliant Bridgelux
08AJ3796
Cob Led, White, 128Lm/w, 6500K, 92Cri Rohs Compliant Bridgelux 08AJ3796
COB LED, WHITE, 128LM/W, 6500K, 92CRI ROHS COMPLIANT: YES

COB LED, WHITE, 128LM/W, 6500K, 92CRI ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08AJ3796
Product Name Cob Led, White, 128Lm/w, 6500K, 92Cri Rohs Compliant Bridgelux
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3580EC3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers