LED Lighting COBs, Engines, Modules Chip On Board (COB) V13 Array White, Warm Square
Win Source Part Number: 1161501-BXRE-30E2000
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: V13 Array
Type: Chip On Board (COB)
Color: White, Warm
Package: Tray
Standard Package: 840
Current - Max: 1.05A
Configuration: Square
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 32.3V
Current - Test: 500mA
Height: 1.70mm
Lens Type: Flat
CCT (K): 3000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 132 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 25°C
Light Emitting Surface (LES): 13.40mm Dia
Dimension: 15.80mm L x 15.80mm W
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Bridgelux
Other Names: 976-1321,BXRE-30E200
Base Product Number: BXRE-30
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | 976-1321-ND | BXRE-30E2000-C-23 |
| Product Name | LED COBs, Engines, Modules, Strips | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |