Bridgelux, Inc. Led, Hb, Warm White, 800Lm, 2700K; Cob Color Bridgelux BXRE-27G0800-B-23

Description
LED, HB, WARM WHITE, 800LM, 2700K; COB Color:Warm White; Colour Rendering Index Max:90; Power Rating:6.1W; Luminous Flux @ Test:800lm; Forward Current @ Test:350mA; Viewing Angle:120°; Forward Voltage VF Typ:17.8V; COB Length:12.5mm RoHS Compliant: Yes
Datasheet
Description
LED, HB, WARM WHITE, 800LM, 2700K; COB Color:Warm White; Colour Rendering Index Max:90; Power Rating:6.1W; Luminous Flux @ Test:800lm; Forward Current @ Test:350mA; Viewing Angle:120°; Forward Voltage VF Typ:17.8V; COB Length:12.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Warm White, 800Lm, 2700K; Cob Color Bridgelux - 30Y8194 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 800Lm, 2700K; Cob Color Bridgelux
30Y8194
Led, Hb, Warm White, 800Lm, 2700K; Cob Color Bridgelux 30Y8194
LED, HB, WARM WHITE, 800LM, 2700K; COB Color:Warm White; Colour Rendering Index Max:90; Power Rating:6.1W; Luminous Flux @ Test:800lm; Forward Current @ Test:350mA; Viewing Angle:120°; Forward Voltage VF Typ:17.8V; COB Length:12.5mm RoHS Compliant: Yes

LED, HB, WARM WHITE, 800LM, 2700K; COB Color:Warm White; Colour Rendering Index Max:90; Power Rating:6.1W; Luminous Flux @ Test:800lm; Forward Current @ Test:350mA; Viewing Angle:120°; Forward Voltage VF Typ:17.8V; COB Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30Y8194
Product Name Led, Hb, Warm White, 800Lm, 2700K; Cob Color Bridgelux
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 3000 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED White Lighting - 516-4356-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 6500 K
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 120 degrees
View Details