Manufacturer: Bridgelux
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200923-BXRE-27E0400
Forward Voltage: 8.9 V
Luminous Intensity: 110 cd
Forward Current: 350 mA
Categories: Custom Parts
Alternative Parts (Cross-Reference): BXRE27E0400B03;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1200923-BXRE-27E0400-B-03 |
| Product Name | Custom Parts - Custom Parts (B - D) - BXRE-27E0400-B-03 |