Bridgelux, Inc. Cob Led, Neutral White, 4000K, 41W; Cob Colour Bridgelux BXRC-40E4000-C-73

Description
COB LED, NEUTRAL WHITE, 4000K, 41W; COB Colour:Neutral White; Color Rendering Index Max:80; Power Rating:41W; Luminous Flux @ Test:4000lm; Forward Current @ Test:1.17A; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT RoHS Compliant: Yes
Datasheet
Description
COB LED, NEUTRAL WHITE, 4000K, 41W; COB Colour:Neutral White; Color Rendering Index Max:80; Power Rating:41W; Luminous Flux @ Test:4000lm; Forward Current @ Test:1.17A; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, Neutral White, 4000K, 41W; Cob Colour Bridgelux - 71AC2887 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, Neutral White, 4000K, 41W; Cob Colour Bridgelux
71AC2887
Cob Led, Neutral White, 4000K, 41W; Cob Colour Bridgelux 71AC2887
COB LED, NEUTRAL WHITE, 4000K, 41W; COB Colour:Neutral White; Color Rendering Index Max:80; Power Rating:41W; Luminous Flux @ Test:4000lm; Forward Current @ Test:1.17A; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT RoHS Compliant: Yes

COB LED, NEUTRAL WHITE, 4000K, 41W; COB Colour:Neutral White; Color Rendering Index Max:80; Power Rating:41W; Luminous Flux @ Test:4000lm; Forward Current @ Test:1.17A; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71AC2887
Product Name Cob Led, Neutral White, 4000K, 41W; Cob Colour Bridgelux
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details