Bridgelux, Inc. Led, Hb, Neutral White, 2000Lm, 4000K; Cob Color Bridgelux BXRC-40E2000-C-23

Description
LED, HB, NEUTRAL WHITE, 2000LM, 4000K; COB Color:Neutral White; Colour Rendering Index Max:80; Power Rating:16.2W; Luminous Flux @ Test:2000lm; Forward Current @ Test:500mA; Viewing Angle:120°; Forward Voltage VF Typ:32.3V; CCT:4000KRoHS Compliant: Yes
Description
LED, HB, NEUTRAL WHITE, 2000LM, 4000K; COB Color:Neutral White; Colour Rendering Index Max:80; Power Rating:16.2W; Luminous Flux @ Test:2000lm; Forward Current @ Test:500mA; Viewing Angle:120°; Forward Voltage VF Typ:32.3V; CCT:4000KRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Neutral White, 2000Lm, 4000K; Cob Color Bridgelux - 30Y8160 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Neutral White, 2000Lm, 4000K; Cob Color Bridgelux
30Y8160
Led, Hb, Neutral White, 2000Lm, 4000K; Cob Color Bridgelux 30Y8160
LED, HB, NEUTRAL WHITE, 2000LM, 4000K; COB Color:Neutral White; Colour Rendering Index Max:80; Power Rating:16.2W; Luminous Flux @ Test:2000lm; Forward Current @ Test:500mA; Viewing Angle:120°; Forward Voltage VF Typ:32.3V; CCT:4000KRoHS Compliant: Yes

LED, HB, NEUTRAL WHITE, 2000LM, 4000K; COB Color:Neutral White; Colour Rendering Index Max:80; Power Rating:16.2W; Luminous Flux @ Test:2000lm; Forward Current @ Test:500mA; Viewing Angle:120°; Forward Voltage VF Typ:32.3V; CCT:4000KRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30Y8160
Product Name Led, Hb, Neutral White, 2000Lm, 4000K; Cob Color Bridgelux
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 120 degrees
View Details
Narrow Angle TO-39 Package 880 nm Emitter - OD-50L - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details