Bridgelux, Inc. Led, Hb, Warm White, 2000Lm, 3500K; Product Range Bridgelux BXRC-35A2001-C-23

Description
LED, HB, WARM WHITE, 2000LM, 3500K; Product Range:Decor Class A Vero 13 Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:2000lm; CCT:3500K; Forward Current If Max:1.05A; Forward Voltage @ Test:32.3V RoHS Compliant: Yes
Datasheet
Description
LED, HB, WARM WHITE, 2000LM, 3500K; Product Range:Decor Class A Vero 13 Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:2000lm; CCT:3500K; Forward Current If Max:1.05A; Forward Voltage @ Test:32.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Warm White, 2000Lm, 3500K; Product Range Bridgelux - 51Y6202 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 2000Lm, 3500K; Product Range Bridgelux
51Y6202
Led, Hb, Warm White, 2000Lm, 3500K; Product Range Bridgelux 51Y6202
LED, HB, WARM WHITE, 2000LM, 3500K; Product Range:Decor Class A Vero 13 Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:2000lm; CCT:3500K; Forward Current If Max:1.05A; Forward Voltage @ Test:32.3V RoHS Compliant: Yes

LED, HB, WARM WHITE, 2000LM, 3500K; Product Range:Decor Class A Vero 13 Series; LED Color:Warm White; Viewing Angle:120°; Luminous Flux @ Test:2000lm; CCT:3500K; Forward Current If Max:1.05A; Forward Voltage @ Test:32.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 51Y6202
Product Name Led, Hb, Warm White, 2000Lm, 3500K; Product Range Bridgelux
LED Type White; Warm White
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
.312
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details