COB Color:Warm White; Colour Rendering Index Max:90; Power Rating:81.1W; Luminous Flux @ Test:10000lm; Forward Current @ Test:2.1A; Viewing Angle:120°; Forward Voltage VF Typ:36.8V; Nominal CCT (K):3000 K; COB Length:49.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 08X1573 |
| Product Name | Cob Color Bridgelux |
| Viewing Angle | 120 degrees |