Bridgelux, Inc. Cob Led, Warm White, 3000K, 12.5W; Cob Colour Bridgelux BXRC-30G1000-C-73

Description
COB LED, WARM WHITE, 3000K, 12.5W; COB Colour:Warm White; Color Rendering Index Max:90; Power Rating:12.5W; Luminous Flux @ Test:1000lm; Forward Current @ Test:360mA; Viewing Angle:120°; Forward Voltage VF Typ:34.8V; Nominal CCT RoHS Compliant: Yes
Datasheet
Description
COB LED, WARM WHITE, 3000K, 12.5W; COB Colour:Warm White; Color Rendering Index Max:90; Power Rating:12.5W; Luminous Flux @ Test:1000lm; Forward Current @ Test:360mA; Viewing Angle:120°; Forward Voltage VF Typ:34.8V; Nominal CCT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, Warm White, 3000K, 12.5W; Cob Colour Bridgelux - 71AC2878 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, Warm White, 3000K, 12.5W; Cob Colour Bridgelux
71AC2878
Cob Led, Warm White, 3000K, 12.5W; Cob Colour Bridgelux 71AC2878
COB LED, WARM WHITE, 3000K, 12.5W; COB Colour:Warm White; Color Rendering Index Max:90; Power Rating:12.5W; Luminous Flux @ Test:1000lm; Forward Current @ Test:360mA; Viewing Angle:120°; Forward Voltage VF Typ:34.8V; Nominal CCT RoHS Compliant: Yes

COB LED, WARM WHITE, 3000K, 12.5W; COB Colour:Warm White; Color Rendering Index Max:90; Power Rating:12.5W; Luminous Flux @ Test:1000lm; Forward Current @ Test:360mA; Viewing Angle:120°; Forward Voltage VF Typ:34.8V; Nominal CCT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71AC2878
Product Name Cob Led, Warm White, 3000K, 12.5W; Cob Colour Bridgelux
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details