Bridgelux, Inc. Cob Led, Warm White, 3000K, 22.1W; Cob Colour Bridgelux BXRC-30E2000-C-73

Description
COB LED, WARM WHITE, 3000K, 22.1W; COB Colour:Warm White; Color Rendering Index Max:80; Power Rating:22.1W; Luminous Flux @ Test:2000lm; Forward Current @ Test:630mA; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT RoHS Compliant: Yes
Datasheet
Description
COB LED, WARM WHITE, 3000K, 22.1W; COB Colour:Warm White; Color Rendering Index Max:80; Power Rating:22.1W; Luminous Flux @ Test:2000lm; Forward Current @ Test:630mA; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, Warm White, 3000K, 22.1W; Cob Colour Bridgelux - 71AC2876 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, Warm White, 3000K, 22.1W; Cob Colour Bridgelux
71AC2876
Cob Led, Warm White, 3000K, 22.1W; Cob Colour Bridgelux 71AC2876
COB LED, WARM WHITE, 3000K, 22.1W; COB Colour:Warm White; Color Rendering Index Max:80; Power Rating:22.1W; Luminous Flux @ Test:2000lm; Forward Current @ Test:630mA; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT RoHS Compliant: Yes

COB LED, WARM WHITE, 3000K, 22.1W; COB Colour:Warm White; Color Rendering Index Max:80; Power Rating:22.1W; Luminous Flux @ Test:2000lm; Forward Current @ Test:630mA; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71AC2876
Product Name Cob Led, Warm White, 3000K, 22.1W; Cob Colour Bridgelux
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details