Bridgelux, Inc. Led, Hb, Warm White, 2000Lm, 3000K; Cob Color Bridgelux BXRC-30E2000-C-23

Description
LED, HB, WARM WHITE, 2000LM, 3000K; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:16.2W; Luminous Flux @ Test:2000lm; Forward Current @ Test:500mA; Viewing Angle:120°; Forward Voltage VF Typ:32.3V; COB Width:- RoHS Compliant: Yes
Datasheet
Description
LED, HB, WARM WHITE, 2000LM, 3000K; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:16.2W; Luminous Flux @ Test:2000lm; Forward Current @ Test:500mA; Viewing Angle:120°; Forward Voltage VF Typ:32.3V; COB Width:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Warm White, 2000Lm, 3000K; Cob Color Bridgelux - 30Y8124 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Warm White, 2000Lm, 3000K; Cob Color Bridgelux
30Y8124
Led, Hb, Warm White, 2000Lm, 3000K; Cob Color Bridgelux 30Y8124
LED, HB, WARM WHITE, 2000LM, 3000K; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:16.2W; Luminous Flux @ Test:2000lm; Forward Current @ Test:500mA; Viewing Angle:120°; Forward Voltage VF Typ:32.3V; COB Width:- RoHS Compliant: Yes

LED, HB, WARM WHITE, 2000LM, 3000K; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:16.2W; Luminous Flux @ Test:2000lm; Forward Current @ Test:500mA; Viewing Angle:120°; Forward Voltage VF Typ:32.3V; COB Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 30Y8124
Product Name Led, Hb, Warm White, 2000Lm, 3000K; Cob Color Bridgelux
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .100" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details