Bridgelux, Inc. Cob Led, Warm White, 3000K, 12.5W; Cob Colour Bridgelux BXRC-30E1000-C-73

Description
COB LED, WARM WHITE, 3000K, 12.5W; COB Colour:Warm White; Color Rendering Index Max:80; Power Rating:12.5W; Luminous Flux @ Test:1000lm; Forward Current @ Test:360mA; Viewing Angle:120°; Forward Voltage VF Typ:34.8V; Nominal CCT RoHS Compliant: Yes
Description
COB LED, WARM WHITE, 3000K, 12.5W; COB Colour:Warm White; Color Rendering Index Max:80; Power Rating:12.5W; Luminous Flux @ Test:1000lm; Forward Current @ Test:360mA; Viewing Angle:120°; Forward Voltage VF Typ:34.8V; Nominal CCT RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cob LED, Warm White, 3000K, 12.5W from Bridgelux offers a luminous flux of 1000 lumens at a forward current of 360mA. It operates at a typical forward voltage of 34.8V and has a viewing angle of 120 degrees. This product is RoHS compliant and features a color rendering index (CRI) of up to 80, making it suitable for applications requiring decent color accuracy. The LED is designed for efficient thermal management and ease of installation, with solder-free connectivity options. This product is ideal for various lighting applications where warm white illumination is desired.

Datasheet Summary
Powered by GS/AI

The Cob LED, Warm White, 3000K, 12.5W from Bridgelux offers a luminous flux of 1000 lumens at a forward current of 360mA. It operates at a typical forward voltage of 34.8V and has a viewing angle of 120 degrees. This product is RoHS compliant and features a color rendering index (CRI) of up to 80, making it suitable for applications requiring decent color accuracy. The LED is designed for efficient thermal management and ease of installation, with solder-free connectivity options. This product is ideal for various lighting applications where warm white illumination is desired.

Suppliers

Company
Product
Description
Supplier Links
Cob Led, Warm White, 3000K, 12.5W; Cob Colour Bridgelux - 71AC2875 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, Warm White, 3000K, 12.5W; Cob Colour Bridgelux
71AC2875
Cob Led, Warm White, 3000K, 12.5W; Cob Colour Bridgelux 71AC2875
COB LED, WARM WHITE, 3000K, 12.5W; COB Colour:Warm White; Color Rendering Index Max:80; Power Rating:12.5W; Luminous Flux @ Test:1000lm; Forward Current @ Test:360mA; Viewing Angle:120°; Forward Voltage VF Typ:34.8V; Nominal CCT RoHS Compliant: Yes

COB LED, WARM WHITE, 3000K, 12.5W; COB Colour:Warm White; Color Rendering Index Max:80; Power Rating:12.5W; Luminous Flux @ Test:1000lm; Forward Current @ Test:360mA; Viewing Angle:120°; Forward Voltage VF Typ:34.8V; Nominal CCT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71AC2875
Product Name Cob Led, Warm White, 3000K, 12.5W; Cob Colour Bridgelux
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details