Bridgelux, Inc. Cob Led, Warm White, 2700K, 41W; Cob Colour Bridgelux BXRC-27H4000-C-73

Description
COB LED, WARM WHITE, 2700K, 41W; COB Colour:Warm White; Color Rendering Index Max:97; Power Rating:41W; Luminous Flux @ Test:4000lm; Forward Current @ Test:1.17A; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT (K):2700 RoHS Compliant: Yes
Datasheet
Description
COB LED, WARM WHITE, 2700K, 41W; COB Colour:Warm White; Color Rendering Index Max:97; Power Rating:41W; Luminous Flux @ Test:4000lm; Forward Current @ Test:1.17A; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT (K):2700 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cob Led, Warm White, 2700K, 41W; Cob Colour Bridgelux - 71AC2873 - Newark, An Avnet Company
Chicago, IL, United States
Cob Led, Warm White, 2700K, 41W; Cob Colour Bridgelux
71AC2873
Cob Led, Warm White, 2700K, 41W; Cob Colour Bridgelux 71AC2873
COB LED, WARM WHITE, 2700K, 41W; COB Colour:Warm White; Color Rendering Index Max:97; Power Rating:41W; Luminous Flux @ Test:4000lm; Forward Current @ Test:1.17A; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT (K):2700 RoHS Compliant: Yes

COB LED, WARM WHITE, 2700K, 41W; COB Colour:Warm White; Color Rendering Index Max:97; Power Rating:41W; Luminous Flux @ Test:4000lm; Forward Current @ Test:1.17A; Viewing Angle:120°; Forward Voltage VF Typ:35V; Nominal CCT (K):2700 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 71AC2873
Product Name Cob Led, Warm White, 2700K, 41W; Cob Colour Bridgelux
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Optoelectronics - LED Indication - Discrete - 1241834-SML-LXR44YC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 90 degrees
View Details
2 suppliers
Narrow Angle TO-46 850 nm Emitter, High-Temperature - OD-850FHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details