Bridgelux, Inc. Led, Hb, Vero, White, 1000Lm, 2700K; Cob Color Bridgelux BXRC-27E1000-B-03

Description
LED, HB, VERO, WHITE, 1000LM, 2700K; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:9.3W; Luminous Flux @ Test:1000lm; Forward Current @ Test:350mA; Viewing Angle:120°; Forward Voltage VF Typ:27.5V; COB Length:20mmRoHS Compliant: Yes
Datasheet
Description
LED, HB, VERO, WHITE, 1000LM, 2700K; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:9.3W; Luminous Flux @ Test:1000lm; Forward Current @ Test:350mA; Viewing Angle:120°; Forward Voltage VF Typ:27.5V; COB Length:20mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Vero, White, 1000Lm, 2700K; Cob Color Bridgelux - 62W5794 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Vero, White, 1000Lm, 2700K; Cob Color Bridgelux
62W5794
Led, Hb, Vero, White, 1000Lm, 2700K; Cob Color Bridgelux 62W5794
LED, HB, VERO, WHITE, 1000LM, 2700K; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:9.3W; Luminous Flux @ Test:1000lm; Forward Current @ Test:350mA; Viewing Angle:120°; Forward Voltage VF Typ:27.5V; COB Length:20mmRoHS Compliant: Yes

LED, HB, VERO, WHITE, 1000LM, 2700K; COB Color:Warm White; Colour Rendering Index Max:80; Power Rating:9.3W; Luminous Flux @ Test:1000lm; Forward Current @ Test:350mA; Viewing Angle:120°; Forward Voltage VF Typ:27.5V; COB Length:20mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62W5794
Product Name Led, Hb, Vero, White, 1000Lm, 2700K; Cob Color Bridgelux
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12U8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers