LED Lighting COBs, Engines, Modules Chip On Board (COB) ES White, Warm Rectangle
Win Source Part Number: 1241643-BXRA-W1202-0
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: ES
Type: Chip On Board (COB)
Color: White, Warm
Package: Tube
Standard Package: 20
Current - Max: 2.5A
Configuration: Rectangle
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 15.1V
Current - Test: 1.2A
Height: 3.50mm
Lens Type: Domed
CCT (K): 3000K
Lumens/Watt @ Current - Test: 73 lm/W
CRI (Color Rendering Index): 82 (Typ)
Temperature - Test: 25°C
Dimension: 22.80mm L x 25.80mm W
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Bridgelux
Other Names: BXRA-W1202,976-1006,
Product Status: Obsolete
Luminous Flux @ Current/Temperature:
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | LED Light Strips | LED Light Strips |
| Product Number | 976-1006-ND | BXRA-W1202-00Q00 |
| Product Name | LED COBs, Engines, Modules, Strips | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |