LED, HB, ES RECTANGLE ARRAY, NEUTRAL WHITE, 1350LM; COB Color:Neutral White; Colour Rendering Index Max:80; Power Rating:14.7W; Luminous Flux @ Test:1350lm; Forward Current @ Test:500mA; Viewing Angle:120°; Nominal CCT (K):4000 K RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 05W7387 |
| Product Name | Led, Hb, Es Rectangle Array, Neutral White, 1350Lm; Cob Color Bridgelux |
| Viewing Angle | 120 degrees |