Bridgelux, Inc. Led, Hb, Es Rectangle Array, Warm White, 2000Lm; Cob Color Bridgelux BXRA-30G2000-B-03

Description
LED, HB, ES RECTANGLE ARRAY, WARM WHITE, 2000LM; COB Color:Warm White; Colour Rendering Index Max:90; Power Rating:25.3W; Luminous Flux @ Test:2000lm; Forward Current @ Test:700mA; Viewing Angle:120°; Forward Voltage VF Typ:36.2V RoHS Compliant: Yes
Datasheet
Description
LED, HB, ES RECTANGLE ARRAY, WARM WHITE, 2000LM; COB Color:Warm White; Colour Rendering Index Max:90; Power Rating:25.3W; Luminous Flux @ Test:2000lm; Forward Current @ Test:700mA; Viewing Angle:120°; Forward Voltage VF Typ:36.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Hb, Es Rectangle Array, Warm White, 2000Lm; Cob Color Bridgelux - 05W7377 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, Es Rectangle Array, Warm White, 2000Lm; Cob Color Bridgelux
05W7377
Led, Hb, Es Rectangle Array, Warm White, 2000Lm; Cob Color Bridgelux 05W7377
LED, HB, ES RECTANGLE ARRAY, WARM WHITE, 2000LM; COB Color:Warm White; Colour Rendering Index Max:90; Power Rating:25.3W; Luminous Flux @ Test:2000lm; Forward Current @ Test:700mA; Viewing Angle:120°; Forward Voltage VF Typ:36.2V RoHS Compliant: Yes

LED, HB, ES RECTANGLE ARRAY, WARM WHITE, 2000LM; COB Color:Warm White; Colour Rendering Index Max:90; Power Rating:25.3W; Luminous Flux @ Test:2000lm; Forward Current @ Test:700mA; Viewing Angle:120°; Forward Voltage VF Typ:36.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 05W7377
Product Name Led, Hb, Es Rectangle Array, Warm White, 2000Lm; Cob Color Bridgelux
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-4080SA35AVDD5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details