TOGGLE CLAMP; Clamp Type:Vertical; Holding Force:150N; Height:125mm; Length:70mm; Weight:150g; Vertical Arm Length:125mm; Hole Diameter:5.1mm; Product Range:-; Hole Centres:27 x 12.7 RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 68C2235 |
| Product Name | Toggle Clamp; Clamp Type Brauer |